☰
BA4580RFVM-TR
BA4580RFVM-TR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.66000
In Stock: 80
BA4580RFVM-TR vs BA4510F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
5V/μs
5V/μs
Gain Bandwidth Product
5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
80 nA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
6mA
5mA
Current - Output / Channel
50 mA
10 mA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
32 V
7 V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP