☰
BA4580RFVT-E2
BA4580RFVT-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.65000
In Stock: 43200
BA4580RFVT-E2 vs BA4560
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
4V/μs
Gain Bandwidth Product
5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
50 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
6mA
-
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP-B
8-DIP