☰
BA4584RFV-E2
BA4584RFV-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $1.04000
In Stock: 38600
BA4584RFV-E2 vs BA4560RF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
5V/μs
4V/μs
Gain Bandwidth Product
5 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
50 nA
Voltage - Input Offset
300 μV
500 μV
Current - Supply
11mA
3mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
19 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
8-SOP