Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA50BC0WFP-E2
BA50BC0WFP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA50BC0WFP-E2 Datasheet
History Price: $1.68000
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA50BC0WFP-E2 vs BA50DD0WT
Part No
BA50BC0WFP-E2
BA50DD0WT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
25V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.7V @ 2A
Current - Output
1A
2A
Current - Quiescent (Iq)
0.5 mA
120 μA
Current - Supply (Max)
900 μA
-
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-5 Full Pack
Supplier Device Package
TO-252-5
TO-220FP-5