BA5152F
BA5152F
Obsolete
Description:  IC AMP AUDIO PWR .015W AB 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5152F Datasheet
History Price: Obsolete
In Stock: 46400
BA5152F vs BA5415A
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
15mW x 2 @ 16Ohm
5.4W x 2 @ 3Ohm
Voltage - Supply
1V ~ 1.8V
5V ~ 18V
Features
-
Depop, Mute, Standby, Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SOP
12-SIP-M
Package / Case
16-SOIC (0.173", 4.40mm Width)
12-SIP