☰
BA5814FM-E2
BA5814FM-E2
Not For New Designs
Description:  IC BRIDGE DRIVER PAR 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5814FM-E2 Datasheet
History Price: $5.81000
In Stock: 36000
BA5814FM-E2 vs BA5826FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
-
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
-
Logic
Load Type
-
Inductive
Technology
-
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 9V
Voltage - Load
-
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M