Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5814FM-E2
BA5814FM-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC BRIDGE DRIVER PAR 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5814FM-E2 Datasheet
History Price: $5.81000
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5814FM-E2 vs BA5962FVM-TR
Part No
BA5814FM-E2
BA5962FVM-TR
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
-
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
-
Logic
Load Type
-
Inductive
Technology
-
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
3V ~ 10V
Voltage - Load
-
4.1V
Operating Temperature
-40 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-HSOP-M
8-MSOP