BA5916FP-YE2
BA5916FP-YE2
Obsolete
Description:  IC HALF BRIDGE DRIVER 25HSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 2800
BA5916FP-YE2 vs BA5947FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
13mA
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 6.6V
6V ~ 13.2V
Voltage - Load
4.3V ~ 6.6V
4.4V ~ 5.6V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
28-HSOP-M