Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5929FP-E2
BA5929FP-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5929FP-E2 Datasheet
History Price: $3.24000
In Stock: 1920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5929FP-E2 vs BA5826FP-E2
Part No
BA5929FP-E2
BA5826FP-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Half Bridge (6)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 9V
Voltage - Load
9.5V
5V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
28-HSOP-M