☰
BA5929FP-E2
BA5929FP-E2
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5929FP-E2 Datasheet
History Price: $3.24000
In Stock: 24960
BA5929FP-E2 vs BA5948FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Half Bridge (6)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
-
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
9.5V
5.1V ~ 6.1V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width)
Supplier Device Package
25-HSOP
28-HSOP