☰
BA5947FM-E2
BA5947FM-E2
Obsolete
Description:  IC HALF BRIDGE DRVR 13MA 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5947FM-E2 Datasheet
History Price: Obsolete
In Stock: 39800
BA5947FM-E2 vs BA5970FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
13mA
-
Current - Peak Output
-
-
Voltage - Supply
6V ~ 13.2V
4.3V ~ 13.2V
Voltage - Load
4.4V ~ 5.6V
6V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M