Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5947FP-E2
BA5947FP-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 13MA 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5947FP-E2 Datasheet
History Price: Obsolete
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5947FP-E2 vs BA5814FM-E2
Part No
BA5947FP-E2
BA5814FM-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (8)
-
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
-
Load Type
Inductive
-
Technology
Bipolar
-
Rds On (Typ)
-
-
Current - Output / Channel
13mA
-
Current - Peak Output
-
-
Voltage - Supply
6V ~ 13.2V
4.3V ~ 13.2V
Voltage - Load
4.4V ~ 5.6V
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M