BA5954FM-E2
BA5954FM-E2
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5954FM-E2 Datasheet
History Price: $2.61000
In Stock: 17600
BA5954FM-E2 vs BA5948FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
-
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
9V
5.1V ~ 6.1V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width)
Supplier Device Package
28-HSOP-M
28-HSOP