Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5954FM-E2
BA5954FM-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5954FM-E2 Datasheet
History Price: $2.61000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5954FM-E2 vs BA5954FP-E2
Part No
BA5954FM-E2
BA5954FP-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.3V ~ 13.2V
Voltage - Load
9V
4V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M