☰
BA5954FP-E2
BA5954FP-E2
Not For New Designs
Description:  IC BRIDGE DRIVER PAR 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5954FP-E2 Datasheet
History Price: $4.07000
In Stock: 17200
BA5954FP-E2 vs BA5947FM-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
13mA
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
6V ~ 13.2V
Voltage - Load
4V
4.4V ~ 5.6V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M