Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5983FM-E2
BA5983FM-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 1A 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5983FM-E2 Datasheet
History Price: Obsolete
In Stock: 12260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA5983FM-E2 vs BA5948FP-E2
Part No
BA5983FM-E2
BA5948FP-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
-
Rds On (Typ)
-
-
Current - Output / Channel
1A
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
9V
5.1V ~ 6.1V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width)
Supplier Device Package
28-HSOP-M
28-HSOP