☰
BA5983FP-E2
BA5983FP-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 1A 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5983FP-E2 Datasheet
History Price: Obsolete
In Stock: 14880
BA5983FP-E2 vs BA5826FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1A
-
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 9V
Voltage - Load
6V
5V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M