☰
BA60BC0WT
BA60BC0WT
Active
Description:  IC REG LINEAR 6V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA60BC0WT Datasheet
History Price: $1.77708
In Stock: 5280
BA60BC0WT vs BA60BC0WFP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
6V
6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
0.5 mA
Current - Supply (Max)
900 μA
900 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP-5
TO-252-5