☰
BA6161F
BA6161F
Obsolete
Description:  IC REG BOOST ADJUSTABLE 3MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6161F Datasheet
History Price: Obsolete
In Stock: 24320
BA6161F vs BA6161F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
30V
30V
Voltage - Output (Max)
35V
35V
Current - Output
3mA
3mA
Frequency - Switching
100kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP