☰
BA6208F
BA6208F
Obsolete
Description:  IC HALF BRIDGE DRVR 200MA 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208F Datasheet
History Price: Obsolete
In Stock: 48400
BA6208F vs BA6896FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
200mA
50mA
Current - Peak Output
500mA
-
Voltage - Supply
4.5V ~ 15V
6V ~ 14V
Voltage - Load
4.5V ~ 15V
6V ~ 14V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
14-SOP
28-HSOP-M