BA6209N
BA6209N
Obsolete
Description:  IC MOTOR DRIVER 6V-18V 10SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6209N Datasheet
History Price: Obsolete
In Stock: 36000
BA6209N vs BA6859AFP-YE2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
CMOS
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
1.6A
-
Voltage - Supply
6V ~ 18V
-
Voltage - Load
6.6V ~ 7.2V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
10-SIP
-
Supplier Device Package
10-SIP
-