☰
BA6218
BA6218
Obsolete
Description:  IC HALF BRIDGE DRIVER 700MA 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6218 Datasheet
History Price: Obsolete
In Stock: 34640
BA6218 vs BA6896FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
700mA
50mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 15V
6V ~ 14V
Voltage - Load
4.5V ~ 15V
6V ~ 14V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
9-SIP
28-HSOP-M