☰
BA6235F-E2
BA6235F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 1.8V-5V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6235F-E2 Datasheet
History Price: $1.19400
In Stock: 41280
BA6235F-E2 vs BA6424AFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
On/Off
Technology
-
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
-
1A
Voltage - Supply
1.8V ~ 5V
6V ~ 28V
Voltage - Load
-
6V ~ 28V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SSOP-A