BA6238AN
BA6238AN
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6238AN Datasheet
History Price: Obsolete
In Stock: 34400
BA6238AN vs BA6680FS-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Printer
Current - Output
1.6A
-
Voltage - Supply
8V ~ 18V
16V ~ 28V
Voltage - Load
8V ~ 18V
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
10-SIP
32-SSOP-A