☰
BA6254FS-E2
BA6254FS-E2
Obsolete
Description:  IC MOTOR DRIVER20V--6V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6254FS-E2 Datasheet
History Price: Obsolete
In Stock: 6880
BA6254FS-E2 vs BA6680FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
-
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Printer
Current - Output
1A
-
Voltage - Supply
-20V ~ -6V
16V ~ 28V
Voltage - Load
-20V ~ -6V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
16-SSOP-A
32-SSOP-A