Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6285FP-E2
BA6285FP-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-15V 24HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6285FP-E2 Datasheet
History Price: $4.38000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6285FP-E2 vs BA6286N
Part No
BA6285FP-E2
BA6286N
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Logic
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1A
1A
Voltage - Supply
4.5V ~ 15V
4.5V ~ 15V
Voltage - Load
4.5V ~ 15V
4.5V ~ 15V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
10-SIP
Supplier Device Package
24-HSOP
10-SIP