☰
BA6285FP-E2
BA6285FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 24HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6285FP-E2 Datasheet
History Price: $4.38000
In Stock: 42260
BA6285FP-E2 vs BA6406F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge
Interface
Logic
-
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
1A
-
Voltage - Supply
4.5V ~ 15V
4V ~ 28V
Voltage - Load
4.5V ~ 15V
-
Operating Temperature
-20 ℃ ~ 75 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-HSOP
8-SOP