BA6285FP-E2
BA6285FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 24HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6285FP-E2 Datasheet
History Price: $4.38000
In Stock: 32800
BA6285FP-E2 vs BA6920FP-Y
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Logic
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1A
1A
Voltage - Supply
4.5V ~ 15V
6.5V ~ 34V
Voltage - Load
4.5V ~ 15V
6.5V ~ 34V
Operating Temperature
-20 ℃ ~ 75 ℃
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
24-HSOP
25-HSOP