☰
BA6286N
BA6286N
Obsolete
Description:  IC MOTOR DRIVER 4.5V-15V 10SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6286N Datasheet
History Price: Obsolete
In Stock: 22480
BA6286N vs BA6901F-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Low Side (2)
Interface
Parallel
PWM
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Controller
Current - Output
1A
-
Voltage - Supply
4.5V ~ 15V
4V ~ 28V
Voltage - Load
4.5V ~ 15V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
10-SIP
16-SOP