☰
BA6287F-E2
BA6287F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6287F-E2 Datasheet
History Price: $2.57000
In Stock: 33200
BA6287F-E2 vs BA6908F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
Logic
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
1A
700mA
Voltage - Supply
4.5V ~ 15V
3V ~ 14V
Voltage - Load
4.5V ~ 15V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP