☰
BA6289F-E2
BA6289F-E2
Active
Description:  IC MOTOR DRIVER 3.5V-15V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6289F-E2 Datasheet
History Price: Active
In Stock: 6480
BA6289F-E2 vs BA6901F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Low Side (2)
Interface
On/Off
PWM
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
600mA
-
Voltage - Supply
3.5V ~ 15V
4V ~ 28V
Voltage - Load
0V ~ 15V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SOP