☰
BA6406F-E2
BA6406F-E2
Active
Description:  IC MOTOR DRIVER 4V-28V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6406F-E2 Datasheet
History Price: $1.60000
In Stock: 6540
BA6406F-E2 vs BA6840BFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge
Half Bridge (3)
Interface
-
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
Media Player
Current - Output
-
1.3A
Voltage - Supply
4V ~ 28V
4.25V ~ 5.5V
Voltage - Load
-
3V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
28-HSOP-M