Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6417F-E2
BA6417F-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3.5V-15V 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6417F-E2 Datasheet
History Price: $3.25000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6417F-E2 vs BA6840BFP-E2
Part No
BA6417F-E2
BA6840BFP-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1A
1.3A
Voltage - Supply
3.5V ~ 15V
4.25V ~ 5.5V
Voltage - Load
0V ~ 15V
3V ~ 15V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
28-HSOP-M