☰
BA6417F-E2
BA6417F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3.5V-15V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6417F-E2 Datasheet
History Price: $3.25000
In Stock: 29760
BA6417F-E2 vs BA6845FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
3.5V ~ 15V
2.7V ~ 9V
Voltage - Load
0V ~ 15V
2.7V ~ 9V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SSOP-A