BA6418N
BA6418N
Obsolete
Description:  IC MOTOR DRIVER 4.5V-15V 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6418N Datasheet
History Price: Obsolete
In Stock: 14000
BA6418N vs BA6285AFP-YE2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
700mA
1A
Voltage - Supply
4.5V ~ 15V
4.5V ~ 24V
Voltage - Load
4.5V ~ 15V
4.5V ~ 24V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
9-SIP
25-HSOP