BA6418N
BA6418N
Obsolete
Description:  IC MOTOR DRIVER 4.5V-15V 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6418N Datasheet
History Price: Obsolete
In Stock: 14000
BA6418N vs BA6846FV-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
700mA
500mA
Voltage - Supply
4.5V ~ 15V
2.7V ~ 9V
Voltage - Load
4.5V ~ 15V
2.7V ~ 9V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
9-SIP
14-SSOP-B