☰
BA6418N
BA6418N
Obsolete
Description:  IC MOTOR DRIVER 4.5V-15V 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6418N Datasheet
History Price: Obsolete
In Stock: 31200
BA6418N vs BA6906F-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
700mA
700mA
Voltage - Supply
4.5V ~ 15V
3V ~ 14V
Voltage - Load
4.5V ~ 15V
3V ~ 14V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
9-SIP
8-SOP