BA6424AFS-E2
BA6424AFS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-28V 16SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $2.10600
In Stock: 46800
BA6424AFS-E2 vs BA6417F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
6V ~ 28V
3.5V ~ 15V
Voltage - Load
6V ~ 28V
0V ~ 15V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
8-SOP