BA6506F-GE2
BA6506F-GE2
Active
Description:  IC MOTOR DRIVER 4V-28V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6506F-GE2 Datasheet
History Price: $0.95000
In Stock: 46000
BA6506F-GE2 vs BA6238AN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Low Side (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
-
1.6A
Voltage - Supply
4V ~ 28V
8V ~ 18V
Voltage - Load
-
8V ~ 18V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
8-SOP
10-SIP