☰
BA6664FM-E2
BA6664FM-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-5.5V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6664FM-E2 Datasheet
History Price: $2.39400
In Stock: 11240
BA6664FM-E2 vs BA6901F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Low Side (2)
Interface
Parallel
PWM
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Fan Controller
Current - Output
840mA
-
Voltage - Supply
4.5V ~ 5.5V
4V ~ 28V
Voltage - Load
3V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-HSOP-M
16-SOP