BA6680FS-E2
BA6680FS-E2
Obsolete
Description:  IC MOTOR DRIVER 16V-28V 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6680FS-E2 Datasheet
History Price: Obsolete
In Stock: 45200
BA6680FS-E2 vs BA6418N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Printer
General Purpose
Current - Output
-
700mA
Voltage - Supply
16V ~ 28V
4.5V ~ 15V
Voltage - Load
-
4.5V ~ 15V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-SOP (0.213", 5.40mm Width)
9-SIP
Supplier Device Package
32-SSOP-A
9-SIP