Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6680FS-E2
BA6680FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 16V-28V 32SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6680FS-E2 Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6680FS-E2 vs BA6859AFP-YE2
Part No
BA6680FS-E2
BA6859AFP-YE2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
-
Output Configuration
Pre-Driver - Half Bridge (3)
-
Interface
Parallel
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Printer
-
Current - Output
-
-
Voltage - Supply
16V ~ 28V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
32-SOP (0.213", 5.40mm Width)
-
Supplier Device Package
32-SSOP-A
-