☰
BA6680FS-E2
BA6680FS-E2
Obsolete
Description:  IC MOTOR DRIVER 16V-28V 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6680FS-E2 Datasheet
History Price: Obsolete
In Stock: 30340
BA6680FS-E2 vs BA6906F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Printer
Fan Motor Driver
Current - Output
-
700mA
Voltage - Supply
16V ~ 28V
3V ~ 14V
Voltage - Load
-
3V ~ 14V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
32-SSOP-A
8-SOP