Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BA6822F-E2
BA6822F-E2
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DOT/BAR DISPLAY 22SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6822F-E2 Datasheet
History Price: Obsolete
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6822F-E2 vs BA6822F
Part No
BA6822F-E2
BA6822F
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
Dot/Bar Display
Dot/Bar Display
Interface
-
-
Digits or Characters
2 x 12 Points
24 Digits
Current - Supply
10 mA
10 mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 70 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-SOIC (0.213", 5.40mm Width)
22-SOIC (0.213", 5.40mm Width)
Supplier Device Package
22-SOP
22-SOP