BA6840BFP-E2
BA6840BFP-E2
Not For New Designs
Description:  IC MOTOR DRVR 4.25V-5.5V 28HSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.89800
In Stock: 11600
BA6840BFP-E2 vs BA6238AN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1.3A
1.6A
Voltage - Supply
4.25V ~ 5.5V
8V ~ 18V
Voltage - Load
3V ~ 15V
8V ~ 18V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
10-SIP
Supplier Device Package
28-HSOP-M
10-SIP