Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6840BFP-E2
BA6840BFP-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 4.25V-5.5V 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6840BFP-E2 Datasheet
History Price: $2.89800
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6840BFP-E2 vs BA6247FP-YE2
Part No
BA6840BFP-E2
BA6247FP-YE2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
1.3A
-
Voltage - Supply
4.25V ~ 5.5V
-
Voltage - Load
3V ~ 15V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
28-HSOP-M
-