☰
BA6840BFS-E2
BA6840BFS-E2
Active
Description:  IC MOTOR DRVR 4.25V-5.5V 20SSOPA
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 12400
BA6840BFS-E2 vs BA6665FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1.3A
1.3A
Voltage - Supply
4.25V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
3V ~ 15V
3V ~ 14V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
20-SSOP-A
28-HSOP-M