Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6845FS-E2
BA6845FS-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 2.7-9V 16SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6845FS-E2 Datasheet
History Price: $2.63000
In Stock: 23560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6845FS-E2 vs BA6247
Part No
BA6845FS-E2
BA6247
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
2.7V ~ 9V
8V ~ 18V
Voltage - Load
2.7V ~ 9V
8V ~ 18V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSOP (0.173", 4.40mm Width)
10-SIP Exposed Tab
Supplier Device Package
16-SSOP-A
10-HSIP