BA6846FV-E2
BA6846FV-E2
Not For New Designs
Description:  IC MTR DRV BIPOLAR 2.7-9V 14SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6846FV-E2 Datasheet
History Price: $2.25000
In Stock: 10800
BA6846FV-E2 vs BA6418N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
500mA
700mA
Voltage - Supply
2.7V ~ 9V
4.5V ~ 15V
Voltage - Load
2.7V ~ 9V
4.5V ~ 15V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSSOP (0.173", 4.40mm Width)
9-SIP
Supplier Device Package
14-SSOP-B
9-SIP