☰
BA6868FM-E2
BA6868FM-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-6V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6868FM-E2 Datasheet
History Price: $4.58000
In Stock: 28000
BA6868FM-E2 vs BA6285FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Logic
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1.8A
1A
Voltage - Supply
4.5V ~ 6V
4.5V ~ 15V
Voltage - Load
4V ~ 12V
4.5V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
24-HSOP